EN
  • EN
  • DE

MAX2880ETP+

Part No MAX2880ETP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF FRACT INTEGER N SYNTH QFN / RF IC Fractional, Integer-N Synthesizer General Purpose 12.6GHz 20-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Fractional, Integer-N Synthesizer
Frequency 12.6GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX2880
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349409-MAX2880ETP+
Ultra Librarian 3D Model Ultra Librarian MAX2880ETP+ CAD Model

Description

The MAX2880ETP+ is a state-of-the-art phase-locked loop (PLL) synthesizer from Maxim Integrated that offers unparalleled performance for ultra-high-frequency applications. Designed with cutting-edge technology, this PLL is capable of generating frequencies ranging from 23.5MHz to 6.0GHz, making it an ideal choice for a wide array of communications and signal processing systems.

Key Features

  • Frequency Range: The device supports a wide frequency range of 23.5MHz to 6.0GHz, enabling its use in various high-frequency applications.
  • Low Phase Noise: The MAX2880ETP+ boasts exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Output Power: With its high output power, the device can drive complex loads without additional amplification stages, simplifying design and reducing component count.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) reduces the need for external components, saving space and cost.
  • Programmable Divider: The PLL features a programmable divider that allows for fine-tuning of the output frequency to meet specific application requirements.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX2880ETP+'s low power consumption, making it suitable for battery-powered devices.

Applications

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

Product Specifications

The MAX2880ETP+ is packaged in a compact 20-pin TQFN (5mm x 5mm) with an exposed pad for improved thermal performance. It operates over a temperature range of -40°C to +85°C, making it reliable in extreme environments. The device also features a lock detect function to ensure stable operation, and it is fully programmable through a serial interface.

Whether you're designing the next generation of wireless communication systems or looking for a reliable PLL for high-frequency test equipment, the MAX2880ETP+ from Maxim Integrated offers the performance and flexibility to meet your needs.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess