EN
  • EN
  • DE

MAX3004EUP+

Part No MAX3004EUP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 8-CH Unidirectional 20-Pin TSSOP / IC XLATR LEVEL BIDIR 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785748-MAX3004EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3004
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3004EUP+ CAD Model

Description

The MAX3004EUP+ is a high-performance, low-power, octal-level translator fabricated by Maxim Integrated. Designed to provide seamless voltage level translation between low-voltage and high-voltage digital signal levels, this device is ideal for applications that require interfacing between different logic levels ranging from 1.2V to 3.6V.

Key Features

  • Wide Voltage Range: The MAX3004EUP+ operates over a broad voltage range, making it suitable for multi-voltage systems. It can translate signals between 1.2V and 3.6V without the need for an external voltage reference.
  • High-Speed Operation: This device is capable of high-speed operation, which ensures minimal propagation delay and is suitable for high-frequency signal translation.
  • Low-Power Consumption: The low quiescent current consumption makes the MAX3004EUP+ an energy-efficient choice for battery-powered and power-sensitive applications.
  • Bidirectional Translation: It supports bidirectional voltage translation without the need for a direction control signal, simplifying the interface design and saving valuable GPIOs.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuits, which safeguard the inputs against ESD events, enhancing the reliability and longevity of the application.

Applications

The MAX3004EUP+ is versatile and can be utilized in a variety of applications, including:

  • Mobile Devices
  • Consumer Electronics
  • Computing Platforms
  • Data Communication Systems
  • Embedded Systems

Package and Quality

The product is offered in a 20-pin TSSOP package, which allows for a compact footprint on PCBs. The MAX3004EUP+ is also fully RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The MAX3004EUP+ from Maxim Integrated is an optimal solution for designers looking for a reliable and easy-to-use level translator. Its combination of wide voltage range support, high-speed operation, and low-power consumption makes it an indispensable component in modern electronic designs that require interfacing between different logic levels.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8885 $54.4425
12+ $8.9342 $107.2104
18+ $8.6550 $155.7900
24+ $8.3758 $201.0192
31+ $8.0966 $250.9946
42+ $7.2590 $304.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess