EN
  • EN
  • DE

STM32F301K6U6

Part No STM32F301K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Part Number Series STM32F301
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802673-STM32F301K6U6
Ultra Librarian 3D Model Ultra Librarian STM32F301K6U6 CAD Model

Description

STM32F301K6U6 Microcontroller - STMicroelectronics

The STM32F301K6U6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F3 series, featuring a 32-bit ARM Cortex-M4 core with DSP and FPU (Floating Point Unit) instructions. This advanced microcontroller is designed for applications requiring a good blend of power efficiency and performance, and it is particularly well-suited for use in digital signal control systems.

Key Features:

  • Core: ARM Cortex-M4 with a frequency of up to 72 MHz, providing high computational power and the efficiency of an ARM core.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, offering ample space for complex applications and algorithms.
  • Digital Signal Processing: The integrated DSP instructions and a Floating Point Unit enhance the capability to handle complex mathematical computations and signal processing tasks.
  • Communication Peripherals: Includes a variety of communication interfaces such as I2C, USARTs, SPIs, and CAN, enabling versatile connectivity options for embedded systems.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to support a wide range of timing and control operations.
  • Analog: Equipped with multiple 12-bit ADCs, DAC channels, and comparators, making it suitable for analog-intensive applications.
  • Power Efficiency: Low power consumption modes, such as Sleep, Stop, and Standby, help to conserve power and extend battery life in portable devices.
  • Packages: Available in a 32-pin UFQFPN package, which is ideal for space-constrained applications.

Applications:

The STM32F301K6U6 is designed to be flexible and is ideal for a range of applications, including:

  • Industrial control systems
  • Motor control
  • Power management
  • Medical and handheld equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust architecture, extensive set of peripherals, and low power consumption, the STM32F301K6U6 microcontroller from STMicroelectronics is a reliable choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2450 $61.2250
9+ $11.4550 $103.0950
14+ $11.0600 $154.8400
20+ $10.2700 $205.4000
26+ $9.8750 $256.7500
32+ $9.4800 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess