EN
  • EN
  • DE

MAX30110EWG+T

Part No MAX30110EWG+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201842-MAX30110EWG+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C
Base Product Number MAX30110
Ultra Librarian 3D Model Ultra Librarian MAX30110EWG+T CAD Model

Description

The MAX30110EWG+T from Maxim Integrated is a state-of-the-art optical sensor designed for precise and reliable sensing in medical and fitness applications. This advanced sensor module integrates a high-sensitivity photodetector, ambient light cancellation, and a custom integrated circuit that includes LEDs, photodetectors, optical elements, and low-noise electronics with ambient light rejection.

Key Features

  • High Sensitivity: The sensor is optimized for both red and infrared light, making it ideal for pulse oximetry and heart-rate detection.
  • Low Power: It operates on a low power consumption mode, which is crucial for wearable devices that require long battery life.
  • Advanced Optical Design: The optical design is robust against ambient light interference, ensuring accurate readings even in challenging lighting conditions.
  • Compact Size: The small form factor of the MAX30110EWG+T makes it perfect for integration into compact devices such as smartwatches, fitness bands, and portable medical equipment.

Applications

The MAX30110EWG+T is suitable for a wide range of applications, including:

  • Wearable devices for fitness tracking
  • Medical monitoring devices such as pulse oximeters
  • Portable health monitoring
  • Sleep tracking devices

Technical Specifications

The device offers a high dynamic range and operates over a wide temperature range, making it adaptable to various user conditions. It communicates via a standard I2C-compatible interface, which allows for easy integration into existing systems. The MAX30110EWG+T is supplied in a small, 14-pin optical module package that includes internal LEDs, photodiodes, and optics, making it a complete solution for optical sensing needs.

Conclusion

Maxim Integrated's MAX30110EWG+T optical sensor is a versatile and accurate solution for developers looking to incorporate optical sensing into their health and fitness products. With its high sensitivity, low power consumption, and resistance to ambient light interference, this sensor stands out as a top choice for portable and wearable technology.

You May Also Be Interested in

Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6220 $52.8660
7+ $14.4591 $101.2137
11+ $14.0072 $154.0792
15+ $13.5554 $203.3310
20+ $13.1035 $262.0700
26+ $11.7480 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess