EN
  • EN
  • DE

MAX3030EEUE

Part No MAX3030EEUE
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 3.3V Quad RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212842-MAX3030EEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3030EEUE CAD Model

Description

The Maxim Integrated MAX3030EEUE is a robust, high-performance quad transmitter IC designed to deliver low-voltage differential signaling (LVDS) with a minimal footprint. This device is ideal for applications requiring high-speed data transmission with reduced electromagnetic interference (EMI) and power consumption. The MAX3030EEUE is part of Maxim's family of interface ICs, which are known for their reliability and efficiency in communication systems.

Key Features

  • High-Speed Data Transfer: Capable of operating at data rates up to 500Mbps, the MAX3030EEUE ensures swift and reliable data transmission, making it suitable for a wide range of high-speed communication protocols.
  • Low-Power Operation: With a typical operating current of just 3.3mA per transmitter, this device is designed for power-sensitive applications, helping to extend battery life and reduce power costs.
  • Integrated Termination Resistors: The inclusion of 100Ω termination resistors simplifies PCB design and reduces external component count, saving space and cost.
  • Flow-Through Pinout: The flow-through design minimizes signal skew and simplifies the layout of PCB traces, enhancing signal integrity and simplifying board design.
  • Wide Operating Temperature Range: The MAX3030EEUE is specified for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MAX3030EEUE is versatile and can be used in various applications that require high-speed data transfer with low power consumption. Some of the common applications include:

  • Point-to-Point Baseband Data Transmission
  • Clock Distribution Networks
  • Telecommunications and Networking Equipment
  • Industrial Control Systems
  • High-Speed Digital Interfaces

Product Specifications

Parameter Value
Data Rate Up to 500Mbps
Supply Voltage 3.0V to 3.6V
Operating Current 3.3mA (typ)
Operating Temperature -40°C to +85°C
Package 16-pin TSSOP

For engineers and designers looking for a reliable solution to their high-speed data transmission challenges, the MAX3030EEUE from Maxim Integrated offers an excellent balance of performance, power efficiency, and ease of integration.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2764 $52.7640
24+ $4.3294 $103.9056
36+ $4.1941 $150.9876
50+ $4.0588 $202.9400
64+ $3.9235 $251.1040
86+ $3.5176 $302.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess