EN
  • EN
  • DE

RN5VD21AA

Part No RN5VD21AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297665-RN5VD21AA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD21AA CAD Model

Description

The Ricoh RN5VD21AA is a voltage detector IC designed for accurate and reliable voltage monitoring in a variety of electronic applications. This integrated circuit provides a cost-effective solution for ensuring system stability and preventing malfunctions caused by voltage fluctuations. The RN5VD21AA is part of Ricoh's extensive portfolio of power management solutions and is tailored for applications requiring precise voltage detection and reset functionality.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below a certain threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stability.
  • Battery-Powered Devices: Provides low-voltage detection for battery-powered applications.
  • Memory Backup Systems: Ensures data integrity in memory during power loss scenarios.
  • Industrial Control Systems: Protects sensitive components from voltage irregularities in industrial environments.

Features

  • High-Precision Voltage Detection: Accurately detects when the input voltage falls below the specified threshold.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Open Drain Output: Provides flexibility in interfacing with other circuits.
  • Compact Package: Available in small packages, saving board space.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, providing versatility in different applications.

Benefits

  • System Stability: Prevents erratic behavior and data corruption caused by low voltage conditions.
  • Reliable Operation: Ensures consistent and dependable performance in critical applications.
  • Cost-Effective Solution: Provides a simple and affordable way to implement voltage monitoring.
  • Simplified Design: Reduces the complexity of power management circuits.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.

Additional Details

The RN5VD21AA features a detection voltage of typically 2.1V. It typically comes in a SOT-23 or similar small outline package. The device's open-drain output allows for flexible interfacing with pull-up resistors. The IC monitors the input voltage continuously and asserts the output when the voltage drops below the detection threshold. It is crucial to refer to the manufacturer's datasheet for precise specifications, including tolerances, operating temperature ranges, and recommended external components. The RN5VD21AA ensures that connected microcontrollers and other voltage-sensitive components operate within safe voltage limits, preventing data loss and potential hardware damage. Its ease of integration and efficient performance make it an ideal choice for a wide array of voltage monitoring applications. For specific application circuits and detailed electrical characteristics, always consult the official Ricoh datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess