EN
  • EN
  • DE

MAX3031EEUE+

Part No MAX3031EEUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter RS-422 16-Pin TSSOP / IC RS-422 TRANSMIT QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785755-MAX3031EEUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3031E
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3031EEUE+ CAD Model

Description

Maxim Integrated MAX3031EEUE+ Interface Transceiver

The MAX3031EEUE+ from Maxim Integrated is an advanced interface transceiver that is designed to facilitate reliable low-voltage digital signaling. This particular component operates within the RS-422 and RS-485 communication protocols, which makes it an ideal choice for applications requiring high-speed, bidirectional communication in harsh industrial environments.

Constructed with Maxim Integrated's proprietary technology, the MAX3031EEUE+ offers a slew of features that ensure robust performance. It has a wide voltage range of 3.0V to 3.6V, which allows for flexible integration into various system designs without the need for additional voltage regulation components. The device is capable of transmitting data at speeds up to 10Mbps, making it suitable for high-speed data acquisition and control applications.

One of the standout features of the MAX3031EEUE+ is its fail-safe receiver functionality, which guarantees a logic-high receiver output when the input is open or shorted, thus preventing false data transmission that could occur due to line faults. Additionally, the device has a quarter-unit load receiver input impedance, which allows up to 128 transceivers on the bus, greatly expanding the potential for network size and complexity.

Thermal protection is another key aspect of the MAX3031EEUE+ design. The device is equipped with thermal shutdown circuitry that protects it from damage due to excessive power dissipation. This is especially important in industrial settings where temperature extremes can be common. Moreover, the transceiver comes in a TSSOP-16 package, which is known for its small footprint and suitability for space-constrained applications.

With its extended ESD protection up to ±15kV, the MAX3031EEUE+ ensures resilience against electrostatic discharge events, further enhancing its reliability in challenging operational conditions. Whether it's used in factory automation, HVAC systems, or data communication infrastructure, the MAX3031EEUE+ stands out as a high-performance solution that engineers can rely on for their RS-422 and RS-485 communication needs.

In summary, the MAX3031EEUE+ is a testament to Maxim Integrated's commitment to providing high-quality, robust communication solutions for industrial and commercial applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess