EN
  • EN
  • DE

MAX3033EEUE+

Part No MAX3033EEUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/0 Driver RS422, RS485 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Win Source Part Number 112921-MAX3033EEUE+
Ultra Librarian 3D Model Ultra Librarian MAX3033EEUE+ CAD Model

Description

The MAX3033EEUE+ is a robust, low-power, quad-level translator designed by Maxim Integrated to facilitate seamless communication between different voltage domains. This device is part of the MAX303xE series, which are specifically engineered to provide level translation for signals that need to interface between different logic levels ranging from 0.8V to 3.6V, making it an ideal component for multi-voltage systems.

Key Features

  • Voltage Range: The device supports a wide voltage range on both sides of the translator. The VccA side can operate between 0.8V to 2.5V, and the VccB side can handle 1.65V to 3.6V.
  • Quad Bidirectional Translation: It includes four bidirectional channels, allowing for simultaneous translation in multiple signal lines.
  • Low Quiescent Current: The MAX3033EEUE+ is optimized for low power consumption, with a quiescent current specification that minimizes power drain when the device is in standby.
  • High-Speed Operation: The translator is capable of high-speed operation, making it suitable for high-frequency signal translation without significant delays.
  • No Direction Control: The device does not require direction control, simplifying the design as it automatically detects the direction of data flow.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout by easing the routing of traces between the microcontroller and peripheral or between two buses.

Applications

The MAX3033EEUE+ is versatile and can be used in a variety of applications where voltage level translation is required. Some common use cases include:

  • Multi-voltage system interfacing
  • Cell phones, PDAs, and other portable devices
  • Serial communication interfaces (I²C, SPI, UART)
  • Microcontroller interfacing

Product Specifications

The MAX3033EEUE+ is available in a 16-pin TSSOP package, which is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components. Its operating temperature range extends from -40°C to +85°C, providing reliable performance across a broad range of environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3033EEUE+, making it a smart choice for designers looking to bridge voltage differences in their digital systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9588 $50.2996
42+ $2.4278 $101.9676
64+ $2.3519 $150.5216
88+ $2.2760 $200.2880
114+ $2.2002 $250.8228
153+ $1.9726 $301.8078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess