EN
  • EN
  • DE

SA58641DK,118

Part No SA58641DK,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular, ASK, DECT, FSK, UHF, VHF
Frequency 500MHz
Number of Mixers 2
Gain 11dB
Noise Figure 12dB
Secondary Attributes Up Converter
Operating Supply Current 8.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-SSOP
Win Source Part Number 1094347-SA58641DK,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58641DK,118 CAD Model

Description

The SA58641DK,118 is a cutting-edge, low-power audio amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable components. This amplifier is part of NXP's extensive audio IC portfolio and is specifically engineered to deliver high-quality sound amplification in a diverse range of applications.

Key Features

  • High Efficiency: The SA58641DK,118 boasts an impressive efficiency rating, which ensures minimal power loss during operation and makes it an ideal choice for battery-powered devices.
  • Low Distortion: It is designed to produce a clear and precise audio signal with low distortion, providing an exceptional listening experience for the end-user.
  • Compact Footprint: Its small size makes it perfect for use in space-constrained applications, such as portable audio devices, without sacrificing performance.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing its reliability and longevity.

Applications

The SA58641DK,118 is versatile and can be used in a variety of audio applications. Its primary uses include:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Devices
  • Notebook Computers

Technical Specifications

Some of the technical specifications of the SA58641DK,118 include:

  • Supply Voltage Range: Typically 2.2V to 5.5V
  • Output Power: Capable of delivering up to 1W of continuous output power
  • Gain: Fixed gain settings available, simplifying the design for the user
  • Package: Provided in an easy-to-integrate surface-mount package

The SA58641DK,118 by NXP is not just a component; it's a promise of quality, efficiency, and superior audio performance for any application it's integrated into. Whether you're designing the next generation of portable audio equipment or looking to enhance the sound quality of existing devices, the SA58641DK,118 offers a perfect blend of power, clarity, and innovation.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,437 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess