EN
  • EN
  • DE

MAX3042BCUE

Part No MAX3042BCUE
Manufacturer Maxim Integrated
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212850-MAX3042BCUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3042BCUE CAD Model

Description

Maxim Integrated MAX3042BCUE Overview

The MAX3042BCUE from Maxim Integrated is a robust, high-performance quad RS-485/RS-422 transmitter designed to facilitate reliable communication in demanding industrial environments. This integrated circuit is engineered to transmit differential data over long distances or in electrically noisy surroundings, making it an ideal choice for applications such as industrial control systems, networked security systems, and building automation.

Key Features

  • Quad Transmitters: The device includes four independent RS-485/RS-422 transmitters, allowing for multiple communication channels within a single package.
  • High-Speed Operation: With a data rate of up to 10Mbps, the MAX3042BCUE is well-suited for high-speed data transmission requirements.
  • Extended Temperature Range: The device operates reliably over a wide temperature range from -40°C to +85°C, ensuring performance in extreme conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Current-Limiting and Short-Circuit Protection: These features enhance the durability of the device by preventing damage from overcurrent conditions and short circuits.
  • Fail-Safe Receiver: The receiver remains in a high-impedance state when inputs are shorted or open, providing additional protection and reliability.
  • Low Power Consumption: The MAX3042BCUE is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Factory Automation

Technical Specifications

The MAX3042BCUE is available in a 16-pin TSSOP package and is fully specified over the -40°C to +85°C extended temperature range. It is designed to meet the stringent requirements of the EIA/TIA-485 communication standards and is compatible with the industry-standard 5V supply voltage.

For designers seeking a reliable and efficient solution for multi-channel RS-485/RS-422 communication, the MAX3042BCUE is a compelling choice, offering a combination of performance, protection features, and Maxim Integrated's renowned quality.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess