EN
  • EN
  • DE

FM4005W-W

Part No FM4005W-W
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059369-FM4005W-W
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM4005W-W CAD Model

Description

The Rectron Semiconductor FM4005W-W is a surface mount rectifier designed for automated assembly and various general-purpose applications. This rectifier diode provides efficient AC to DC conversion with enhanced thermal performance due to its surface mount design.

Applications:

  • Power Supplies: Used for AC to DC conversion in power supply circuits.
  • Adapters: Incorporated in AC/DC adapters to convert household AC voltage to DC for electronic devices.
  • Voltage Regulators: Used in voltage regulation circuits to maintain a stable DC voltage output.
  • General Rectification: Suitable for general rectification purposes in electronic circuits where surface mount components are required.

Features:

  • Surface Mount Package: Designed for surface mount assembly, ideal for automated manufacturing.
  • High Surge Current Capability: Withstands high surge currents, protecting the circuit from voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during AC to DC conversion.
  • High Reliability: Ensures stable and reliable operation in various environmental conditions.

Benefits:

  • Efficient AC to DC Conversion: Provides efficient conversion of AC voltage to DC voltage with minimal power loss.
  • Automated Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Enhanced Thermal Performance: Surface mount package enhances thermal dissipation, improving overall reliability.
  • Compact Design: Small footprint allows for integration in space-constrained applications.

Additional Details:

The Rectron Semiconductor FM4005W-W rectifier is designed for optimal performance and ease of integration in modern electronic devices. While the specific details such as peak repetitive reverse voltage, average forward current, and operating temperature range require further review of its datasheet, the FM4005W-W generally provides a robust and reliable solution for general-purpose rectification needs. The surface mount package aids in efficient heat dissipation, making it suitable for applications where thermal management is crucial. The device's construction utilizes high-quality materials, ensuring durability and long-term performance.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess