EN
  • EN
  • DE

MAX3042BESE+T

Part No MAX3042BESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 702843-MAX3042BESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3042B
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3042BESE+T CAD Model

Description

The MAX3042BESE+T from Maxim Integrated is a robust and reliable quad RS-485/RS-422 transmitter designed for digital communication applications. This integrated circuit is part of Maxim's family of line drivers that are engineered to convert TTL or CMOS logic levels to differential RS-485/RS-422 signal levels. The MAX3042BESE+T is a versatile solution for multi-point communication systems, offering a high-speed data transfer rate and extended reach for industrial, networking, and telecom applications.

Key Features

  • Four Independent RS-485/RS-422 Drivers: The device contains four drivers, allowing for multiple communication channels in a single package, reducing space and complexity in your design.
  • High Data Rates: It supports data rates up to 10Mbps, making it suitable for high-speed data transmission requirements.
  • Wide Supply Voltage Range: The MAX3042BESE+T operates from a single 5V supply, providing design flexibility for various system voltage levels.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Enhanced ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection, ensuring reliability and robustness in harsh electrical environments.
  • Low Power Shutdown Mode: The low power shutdown mode significantly reduces power consumption when the device is not in active use.

Applications

The MAX3042BESE+T is ideal for a range of applications where reliable communication is essential. Its applications include, but are not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Data Acquisition Systems
  • Building Automation
  • Telecommunications Equipment

Package and Quality

Maxim Integrated ensures that the MAX3042BESE+T meets high-quality standards. The device is offered in a 16-pin narrow SO package, which is RoHS compliant and suitable for surface mount technology (SMT). The extended temperature range from -40°C to +85°C guarantees performance in a variety of environmental conditions, making it a reliable choice for industrial applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3167 $63.1670
23+ $5.1836 $119.2228
35+ $5.0219 $175.7665
48+ $4.8591 $233.2368
62+ $4.6974 $291.2388
83+ $4.2111 $349.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess