EN
  • EN
  • DE

MAX3053CSA

Part No MAX3053CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702860-MAX3053CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3053CSA CAD Model

Description

Maxim Integrated MAX3053CSA CAN Transceiver

The MAX3053CSA from Maxim Integrated is a high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to provide differential transmit and receive capability to (CAN) communication systems in accordance with the ISO 11898 standard. It is suitable for automotive and industrial applications where robust communication is essential.

The MAX3053CSA operates over a wide voltage range of 4.5V to 5.5V and features a maximum propagation delay of 120ns, ensuring fast and reliable communication over the CAN network. Its thermal protection and short-circuit-resistant drivers contribute to the transceiver's resilience in harsh environments, making it a reliable choice for critical systems.

One of the key features of the MAX3053CSA is its slope control to reduce radio frequency interference (RFI). This allows for adjustable edge speeds, which helps to manage electromagnetic emissions without compromising on signal integrity. Additionally, the device supports data rates up to 1Mbps, making it suitable for high-speed data transmission applications.

The MAX3053CSA comes in an 8-pin SOIC package, which is known for its compact footprint and ease of integration into various circuit designs. The transceiver includes protection against damage due to high-energy transients associated with the automotive environment. It also has a thermal shutdown feature that protects the device from overheating.

For system diagnostics and status reporting, the MAX3053CSA includes a receiver dominant timeout function that prevents the bus lines from being driven to a dominant state indefinitely. This feature enhances the safety and reliability of the communication system by ensuring that the CAN bus remains operational even if a fault occurs.

In summary, the Maxim Integrated MAX3053CSA is a robust, high-speed CAN transceiver that offers reliable performance for automotive and industrial communication systems. Its built-in safety features, adjustable RFI control, and compatibility with the ISO 11898 standard make it an excellent choice for designers looking to implement a CAN interface in their applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4692 $58.2228
22+ $5.3084 $116.7848
34+ $5.1432 $174.8688
47+ $4.9769 $233.9143
61+ $4.8106 $293.4466
81+ $4.3128 $349.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess