EN
  • EN
  • DE

CD74HCT73E

Part No CD74HCT73E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual J-K Flip-Flop with Reset Negative-Edge Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 38ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1160427-CD74HCT73E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT73
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT73E CAD Model

Description

Product Overview: CD74HCT73E from Texas Instruments

The CD74HCT73E is a high-speed CMOS Logic Dual J-K Flip-Flops with Clear integrated circuit designed and manufactured by Texas Instruments. This device is part of the HCT family, which is compatible with standard TTL integrated circuits. It is specifically engineered to operate in a broad range of applications, including industrial, commercial, and entertainment products.

The CD74HCT73E features two J-K flip-flops with individual J, K, clock (CP), and reset (CLR) inputs. The flip-flops are edge-triggered and change state on the positive-going transition of the clock pulses. The clear function is asynchronous, and a low level at the CLR input sets all outputs low, regardless of the levels of the other inputs. This functionality makes it ideal for use in a variety of counting and data storage applications.

With its wide operating voltage range of 4.5V to 5.5V, the CD74HCT73E is designed for exceptional performance in 5V systems. It offers the benefit of high noise immunity and low power consumption typical of CMOS devices, while at the same time being able to interface with standard TTL logic levels. This makes the CD74HCT73E an excellent choice for interfacing with microprocessors and other logic families in mixed-voltage environments.

The device is housed in a standard 14-pin DIP (Dual In-line Package), making it easy to work with in both prototyping and production environments. The CD74HCT73E also supports a wide operating temperature range from -55°C to 125°C, ensuring reliable operation under extreme conditions.

Key features of the CD74HCT73E include:

  • Dual J-K flip-flop configuration with individual inputs
  • Asynchronous clear function for immediate reset
  • Edge-triggered flip-flops for precise timing control
  • Compatibility with TTL logic levels
  • Low power consumption characteristic of CMOS technology
  • Wide operating voltage range suitable for 5V systems
  • Durable 14-pin DIP package for easy integration
  • Extended operating temperature range for high reliability

Overall, the CD74HCT73E from Texas Instruments is a versatile and reliable component suitable for a diverse array of digital applications that require precise timing and control of data.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7691 $53.8370
160+ $0.6311 $100.9760
250+ $0.6114 $152.8500
340+ $0.5917 $201.1780
440+ $0.5719 $251.6360
590+ $0.5128 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess