Maxim Integrated MAX3053ESA CAN Transceiver
The MAX3053ESA from Maxim Integrated is an advanced Controller Area Network (CAN) transceiver chip, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This high-speed transceiver is compliant with the ISO 11898 standard and is capable of speeds up to 1Mbps. It is a robust and reliable solution for automotive applications and industrial automation systems where efficient data communication is vital.
Key Features
- High-Speed Operation: Supports CAN protocol specification version 2.0 part A and B, allowing for data rates up to 1Mbps.
- Error-Free Communication: Features differential receiver with wide common-mode range for high immunity against electromagnetic interference (EMI).
- Thermal Protection: Includes thermal shutdown protection that ensures the device operates within safe temperature ranges.
- Low Current Consumption: Offers a low-current standby mode to conserve power when the network is idle.
- Versatile Supply Voltage: Operates from a 4.75V to 5.25V supply voltage, providing flexibility in system design.
- Dominant Time-Out Function: Prevents bus lines from being driven to a dominant state for too long, thus avoiding bus lockup.
Applications
The MAX3053ESA is suitable for a variety of applications that require reliable data communication with error-checking and fault confinement capabilities. It is particularly useful in:
- Automotive networks
- Industrial control systems
- Building automation
- Medical equipment
Package and Reliability
This device is offered in a compact 8-pin SOIC package, making it easy to integrate into various designs without taking up excessive board space. Furthermore, it is designed to withstand the harsh conditions of automotive and industrial environments, ensuring reliability and performance over its lifetime.
With its combination of high-speed communication, robust protection features, and versatile applications, the MAX3053ESA from Maxim Integrated is an ideal choice for your CAN network designs.