EN
  • EN
  • DE

MAX3077EASA

Part No MAX3077EASA
Manufacturer Maxim Integrated
Description +3.3V, ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212888-MAX3077EASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3077EASA CAD Model

Description

Maxim Integrated MAX3077EASA Overview

The MAX3077EASA from Maxim Integrated is a robust, high-speed transceiver module designed to facilitate communication on RS-485/RS-422 networks. This integrated circuit is engineered to withstand the demanding conditions of industrial environments, providing reliable data transmission for applications such as factory automation, process control, and building automation systems.

Encased in a compact 8-pin SOP (Small Outline Package), the MAX3077EASA is capable of reaching data rates up to 500kbps, making it a suitable choice for applications that require both high-speed communication and high reliability. The device operates over a wide supply voltage range from 3.3V to 5.5V, allowing for flexibility in various system designs.

One of the key features of the MAX3077EASA is its extended ESD (Electrostatic Discharge) protection. With integrated protection up to ±15kV Human Body Model (HBM), it provides an extra layer of security against the damaging effects of static electricity, which is particularly important in industrial settings where the risk of ESD events is higher.

The transceiver also boasts a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or connected to a terminated transmission line with all drivers disabled. This characteristic is crucial for ensuring the integrity of communication in the event of line faults or disconnections.

In addition to its robust physical layer capabilities, the MAX3077EASA includes thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention situations that could otherwise lead to device damage. Its half-duplex operation allows for bidirectional communication over a single pair of wires, reducing the complexity and cost of the network cabling.

Overall, the Maxim Integrated MAX3077EASA is a high-performance RS-485/RS-422 transceiver that offers a combination of speed, robustness, and reliability for critical data communication tasks in industrial applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess