The MAX3080CPD+T from Maxim Integrated is a high-speed, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide reliable data transfer in demanding industrial environments, featuring a robust construction that ensures stability and longevity. The MAX3080CPD+T is suitable for long-distance communication and complex networks, making it an excellent choice for applications such as industrial control systems, building automation, and networked sensors.
Key Features
- High-Speed Operation: The transceiver supports data rates up to 10Mbps, enabling fast and efficient data transmission.
- Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this device is reliable in extreme environmental conditions.
- Fail-Safe Receiver: The MAX3080CPD+T ensures a logic-high receiver output when the input is open or shorted, or when no signal is present, providing additional safety and reliability.
- Reduced Power Consumption: The low-power design minimizes energy usage, making it suitable for energy-conscious applications.
- Half-Duplex Communication: This transceiver is capable of half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Thermal Shutdown: Built-in thermal shutdown protection prevents damage from overheating, ensuring the longevity of the device.
- ESD Protection: The device includes ±15kV ESD protection on the transceiver's input and output pins, safeguarding against electrostatic discharges.
Applications
- Industrial Control Systems
- Building Automation
- Networked Sensors
- Data Acquisition Systems
- Telecommunications Equipment
The MAX3080CPD+T is available in a 14-pin PDIP package and is supplied in tape and reel form for automated assembly processes. Its combination of high-speed communication, robustness, and reliability makes it a versatile component for designers and engineers looking to enhance their data communication systems.