EN
  • EN
  • DE

INN2215K-TL

Part No INN2215K-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC FLYBACK SWITCHER 22W 16ESOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series InnoSwitch-CP
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Secondary Side SR
Duty Cycle 60%
Frequency - Switching 100kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads
Manufacturer Package eSOP-R16B
Mounting SMD
Win Source Part Number 776808-INN2215K-TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INN2215K-TL CAD Model

Description

The Power Integrations INN2215K-TL is a high-performance InnoSwitch-CP series integrated circuit from Power Integrations.

  • Maximum Power: 25W
  • Output Isolation: Yes
  • Switch: Internal
  • Breakdown Voltage: 650V
  • Topology: Flyback, secondary side SR
  • Duty Cycle: 60%
  • Switching Frequency: 100kHz
  • Fault Protection: Current limiting, over temperature, over voltage

You May Also Be Interested in

Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0791 $53.9550
115+ $0.8855 $101.8325
175+ $0.8578 $150.1150
245+ $0.8301 $203.3745
315+ $0.8025 $252.7875
420+ $0.7194 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess