EN
  • EN
  • DE

MAX3080EPD

Part No MAX3080EPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212899-MAX3080EPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3080EPD CAD Model

Description

Maxim Integrated MAX3080EPD Transceiver Overview

The MAX3080EPD from Maxim Integrated is a high-speed, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long transmission lines in noisy environments, making it an ideal choice for industrial, network, and automation applications.

Key Features

  • High-Speed Operation: The MAX3080EPD operates at data rates up to 10Mbps, allowing for fast data transmission over RS-485/RS-422 networks.
  • Reduced Power Consumption: With low quiescent current and a shutdown mode that further reduces power consumption, this transceiver is optimized for energy-efficient operation.
  • Extended Temperature Range: This device is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Robust Protection Features: It includes integrated protection against electrostatic discharge (ESD) up to ±15kV, as well as short-circuit and thermal overload protection, enhancing the durability of your system.
  • Half-Duplex Communication: The MAX3080EPD supports half-duplex communication, allowing for the transmission and reception of data over a single pair of wires.
  • Fail-Safe Receiver: The fail-safe feature ensures a known state of the receiver output when the input is open or shorted, which is critical for fault-tolerant systems.

Applications

The versatility of the MAX3080EPD makes it suitable for a range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Data Acquisition Systems
  • Point of Sale Systems

Package and Quality

Encased in a 14-pin PDIP (Plastic Dual In-line Package), the MAX3080EPD is designed for easy integration into your system. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set, the MAX3080EPD is an excellent choice for designers looking to implement reliable communication in their systems with minimal power draw and maximum protection.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3337 $51.3414
53+ $1.9148 $101.4844
81+ $1.8550 $150.2550
112+ $1.7951 $201.0512
145+ $1.7353 $251.6185
193+ $1.5558 $300.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess