EN
  • EN
  • DE

MAX3081ESA+T

Part No MAX3081ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 702896-MAX3081ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3081
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3081ESA+T CAD Model

Description

Maxim Integrated MAX3081ESA+T RS-485/RS-422 Transceiver

The MAX3081ESA+T from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial environments. This device is particularly well-suited for long-distance and high-speed applications where signal integrity and reliability are paramount.

With a wide data rate of up to 115.2kbps, the MAX3081ESA+T ensures efficient data transmission over extended distances, making it an excellent choice for networked industrial systems, factory automation, and building control applications. The transceiver's 1/8-unit load allows up to 256 devices on the bus, which is a significant advantage for complex systems requiring multiple nodes.

One of the key features of the MAX3081ESA+T is its fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This ensures that the device is more resistant to faults and increases system reliability. Additionally, the transceiver has a wide supply voltage range of 4.5V to 5.5V, making it versatile for various power supply scenarios.

The MAX3081ESA+T also boasts robust ESD protection, with ±15kV Human Body Model (HBM) protection on the transceiver's receiver and transmitter inputs and outputs. This level of protection is crucial in harsh industrial environments where electrostatic discharges can occur frequently, potentially damaging electronic components.

This transceiver comes in a compact 8-pin NSOIC package, making it an ideal solution for space-constrained applications. The MAX3081ESA+T is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable operation in a broad range of environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3081ESA+T, providing engineers with a dependable solution for their RS-485/RS-422 communication needs. Whether it's for data acquisition systems, HVAC controls, or any other application requiring robust serial communication, the MAX3081ESA+T is engineered to meet the challenge.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess