EN
  • EN
  • DE

MAX3082ECSA+T

Part No MAX3082ECSA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1067246-MAX3082ECSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3082ECSA+T CAD Model

Description

Maxim Integrated's MAX3082ECSA+T: Robust RS-485/RS-422 Transceiver

The MAX3082ECSA+T transceiver from Maxim Integrated is a high-performance solution designed to facilitate robust communication over RS-485 and RS-422 networks. This device is crafted to meet the demanding requirements of industrial, networking, and telecommunications applications, where reliable data transmission over long distances and in electrically noisy environments is paramount.

Key Features

  • High-Speed Operation: The MAX3082ECSA+T can achieve data rates up to 10Mbps, making it suitable for high-speed data communication tasks.
  • Extended ESD Protection: With integrated electrostatic discharge (ESD) protection exceeding ±15kV (Human Body Model), this transceiver ensures enhanced robustness against electrical disturbances.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the input is open circuit, shorted, or idle, thereby enhancing system reliability.
  • Half-Duplex Communication: Designed for half-duplex communication, it allows for bidirectional data flow on a single pair of wires, which helps reduce the complexity and cost of the cable infrastructure.
  • Low Power Shutdown Mode: It includes a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Wide Supply Voltage Range: The MAX3082ECSA+T operates over a 3.0V to 5.5V supply voltage range, accommodating various system power supplies.

Applications

With its robust feature set, the MAX3082ECSA+T is ideally suited for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Security systems
  • Remote sensors

Package and Reliability

The MAX3082ECSA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. The device is specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance in harsh environments. Additionally, Maxim Integrated's commitment to quality means that the MAX3082ECSA+T is a product you can trust for critical communication needs.

Whether you are designing a new system or upgrading an existing one, the MAX3082ECSA+T transceiver stands out as a high-quality, reliable component that will help maintain seamless and efficient communication across your RS-485/RS-422 network.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3477 $50.2155
37+ $2.7468 $101.6316
57+ $2.6610 $151.6770
78+ $2.5751 $200.8578
101+ $2.4893 $251.4193
135+ $2.2318 $301.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess