EN
  • EN
  • DE

MAX3085

Part No MAX3085
Manufacturer Maxim Integrated
Description Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212905-MAX3085
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3085 CAD Model

Description

Product Overview: MAX3085 from Maxim Integrated

The MAX3085 is a sophisticated transceiver module from Maxim Integrated, designed for RS-485/RS-422 communication protocols. This high-speed, low-power transceiver is capable of data rates up to 10Mbps, making it an ideal component for robust and efficient data transmission in industrial environments.

What sets the MAX3085 apart is its fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This ensures that even in the event of a line fault, the communication within your system remains as reliable as possible. Moreover, the device is designed to operate within a wide common-mode voltage range, which is a significant advantage in multi-point data transmission systems where ground potentials may vary extensively.

The MAX3085 operates from a single +5V supply, making it compatible with a variety of existing systems and power sources. It also features reduced slew-rate drivers that minimize EMI and reduce reflections caused by improperly terminated cables, thus enhancing data integrity and transmission range.

In terms of protection, the MAX3085 doesn't fall short. It includes thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention that may cause damage to the transceiver. Additionally, it is designed to withstand ±15kV electrostatic discharge (ESD) shocks, as specified by the Human Body Model (HBM), further ensuring the longevity and durability of the device under harsh conditions.

The MAX3085 is available in a compact 8-pin SO package, which is ideal for applications where space is at a premium. It is suitable for a wide range of applications, including industrial control, networking, and data acquisition systems. With Maxim Integrated's reputation for high-quality and reliable components, the MAX3085 transceiver is a solid choice for any designer looking to implement RS-485/RS-422 communications in their system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,720 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess