EN
  • EN
  • DE

MAX3089

Part No MAX3089
Manufacturer Maxim Integrated
Description Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212910-MAX3089
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3089 CAD Model

Description

Maxim Integrated MAX3089 Enhanced RS-485/RS-422 Transceiver

The MAX3089 from Maxim Integrated is a high-performance, robust transceiver designed for RS-485 and RS-422 communication protocols. This device is engineered to withstand the demanding conditions of industrial applications, providing reliable data transmission even in environments with high electrical noise. The MAX3089 is an ideal choice for networks requiring fast data rates and long cable runs, such as factory automation, building automation, and process control systems.

Key Features

  • High-Speed Operation: Capable of data rates up to 10Mbps, the MAX3089 ensures swift and efficient data communication for time-sensitive applications.
  • Extended Common-Mode Range: The transceiver operates over a wide common-mode voltage range, making it suitable for multi-point applications on shared communication lines.
  • Enhanced Fail-Safe Feature: The device includes a fail-safe feature that guarantees a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line without any signal present.
  • Thermal Shutdown and Short-Circuit Protection: Built-in protection mechanisms safeguard the transceiver from damage due to excessive power dissipation or bus contention scenarios.
  • Half-Duplex Communication: The MAX3089 supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires.
  • Low Power Consumption: With its low quiescent current, the device is optimized for power-sensitive applications.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Factory Automation

The MAX3089 transceiver is available in a compact 14-pin TSSOP or PDIP package, making it easy to integrate into your designs. Its robust feature set, combined with Maxim Integrated's reputation for quality, makes the MAX3089 a reliable and efficient solution for your high-speed communication needs. By choosing the MAX3089, you are selecting a transceiver that will help maintain system integrity and extend the operational lifespan of your industrial networks.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2167 $57.9006
44+ $2.6392 $116.1248
68+ $2.5572 $173.8896
94+ $2.4752 $232.6688
121+ $2.3920 $289.4320
162+ $2.1448 $347.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess