EN
  • EN
  • DE

ATSAML21J18B-AUT

Part No ATSAML21J18B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000346-ATSAML21J18B-AUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM L21J, Functional Safety (FuSa)
Package Tape & Reel (TR) \Cut Tape (CT)
Speed 48MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18B-AUT CAD Model

Description

Microchip Technology's ATSAML21J18B-AUT: A High-Performance, Low-Power MCU

The ATSAML21J18B-AUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for automotive and high-reliability applications. This powerful MCU is based on the high-performance 32-bit ARM Cortex-M0+ processor and is part of the SAM L21 family, renowned for its exceptional power efficiency and robust performance.

With a maximum operating frequency of 48MHz, the ATSAML21J18B-AUT delivers the processing power required for complex automotive applications without compromising on power consumption. It boasts an impressive 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.

The MCU features a wide array of peripherals tailored for automotive use, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, providing flexible connection options for various automotive sensors and actuators. Additionally, it includes a 12-bit ADC with up to 20 channels, offering precise analog signal measurement capabilities.

The ATSAML21J18B-AUT is designed with robustness in mind, incorporating features such as Error Correction Code (ECC) on flash memory, and it is qualified for operation across the extended automotive temperature range of -40°C to +125°C. This ensures reliable operation even in the most demanding automotive environments.

Power management is a critical aspect of the ATSAML21J18B-AUT, which supports multiple power-saving modes, including Idle and Standby modes. This enables the MCU to achieve ultra-low power consumption, a vital attribute for battery-operated and energy-conscious automotive applications.

In summary, the ATSAML21J18B-AUT from Microchip Technology is an ideal choice for automotive applications demanding a high-performance MCU with low power consumption, extensive memory, and a robust set of peripherals. Its comprehensive feature set and reliability make it a top contender in the automotive MCU market.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0940 $60.4700
11+ $9.9233 $109.1563
16+ $9.6132 $153.8112
22+ $9.3031 $204.6682
28+ $8.9930 $251.8040
38+ $8.0627 $306.3826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,609 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess