EN
  • EN
  • DE
  • IT

MAX308ESE+T

Part No MAX308ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N T/R / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 750pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 143118-MAX308ESE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX308
Introduction Date July 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX308ESE+T CAD Model

Description

Maxim Integrated MAX308ESE+T Analog Multiplexer

The MAX308ESE+T is a precision, 8-channel analog multiplexer from Maxim Integrated designed to provide exceptional performance in a wide range of applications. This high-quality integrated circuit is part of Maxim's family of CMOS analog multiplexers and demultiplexers that are known for their low on-resistance and low charge injection, making them ideal for data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The MAX308ESE+T features a low on-resistance of 100Ω max, which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • Low Crosstalk and Off-Isolation: The device offers excellent crosstalk and off-isolation specifications, reducing interference between channels and preserving signal fidelity.
  • Break-Before-Make Switching: The MAX308ESE+T incorporates break-before-make switching action, which prevents momentary shorting when switching between channels.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the robustness of the device in harsh environments.

Applications

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation
  • Audio Signal Routing

The MAX308ESE+T comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in various environmental conditions.

Maxim Integrated's commitment to high-quality and reliable products is evident in the MAX308ESE+T analog multiplexer. With its combination of low power consumption, high precision, and versatility, this device stands out as an excellent choice for designers seeking to optimize their analog signal routing with minimal signal loss and distortion.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or consult the MAX308ESE+T datasheet.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7138 $51.4242
22+ $4.6882 $103.1404
34+ $4.5417 $154.4178
46+ $4.3952 $202.1792
59+ $4.2487 $250.6733
79+ $3.8092 $300.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess