EN
  • EN
  • DE

MAX3093ECPE+

Part No MAX3093ECPE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin PDIP N / IC RS485/422 RX 10MBPS 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785816-MAX3093ECPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3093E
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3093ECPE+ CAD Model

Description

Maxim Integrated's MAX3093ECPE+ RS-422/RS-485 Receiver

The MAX3093ECPE+ is a high-performance quad RS-422/RS-485 receiver designed by Maxim Integrated to provide reliable communication in industrial, network, and telecom applications. This robust integrated circuit is engineered to withstand the demanding conditions of high-speed data transmission while offering exceptional noise immunity and ESD protection.

Key Features

  • Quadruple Receiver Configuration: The device integrates four independent receiver channels, making it an efficient solution for systems that require multiple RS-422 or RS-485 communication lines.
  • High-Speed Operation: The MAX3093ECPE+ is capable of operating at speeds up to 10Mbps, providing the bandwidth necessary for high-speed data communication.
  • Extended Common-Mode Range: The receiver is designed to handle a wide common-mode voltage range, which extends from -7V to +12V, surpassing the requirements of the RS-422 and RS-485 standards. This feature ensures reliable data reception under varying electrical conditions.
  • Enhanced ESD Protection: Built to withstand electrostatic discharge events, the MAX3093ECPE+ offers ESD protection up to ±15kV (Human Body Model), safeguarding the device against the potential damages caused by static electricity.
  • Fail-Safe Feature: The receiver inputs have a fail-safe feature that guarantees a logic-high output if the input is open circuit, shorted, or idle (no signal present), enhancing the reliability of the communication system.
  • Low Power Consumption: The device is optimized for low-power operation, which is particularly beneficial in power-sensitive applications.
  • Industry-Standard Package: The MAX3093ECPE+ is offered in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is compatible with standard PCB layouts and simplifies the design process.

Applications

The MAX3093ECPE+ is ideal for a range of applications that require robust data communication, such as:

  • Industrial Control Systems
  • Factory Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Telecommunication Equipment

Maxim Integrated's commitment to quality and reliability is evident in the MAX3093ECPE+, making it a trusted choice for engineers and designers looking for a high-performance RS-422/RS-485 receiver for their communication systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0351 $50.8775
60+ $1.6699 $100.1940
93+ $1.6177 $150.4461
128+ $1.5655 $200.3840
166+ $1.5133 $251.2078
222+ $1.3568 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess