EN
  • EN
  • DE

MAX3093ECPE

Part No MAX3093ECPE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers | IC RS485/422 RX 10MBPS 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX3093E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212914-MAX3093ECPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3093ECPE CAD Model

Description

The MAX3093ECPE is a high-performance, low-power, quad RS-422/RS-485 receiver designed by Maxim Integrated to facilitate robust communication in harsh industrial environments. This integrated circuit is engineered to withstand the challenges of long-distance data transmission and is ideal for applications requiring high-speed, bidirectional communication such as industrial automation, networked sensors, and data acquisition systems.

Key Features

  • High-Speed Operation: Capable of operating at up to 10Mbps, the MAX3093ECPE is suitable for high-speed data processing and real-time communication tasks.
  • Wide Common-Mode Range: The device features a wide common-mode input range of -7V to +12V, which exceeds the industry standards, ensuring reliable data reception under varying voltage conditions.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high output if the input is open circuit, shorted, or idle, providing additional reliability in the event of a fault condition.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3093ECPE operates with a 5V supply and features a low quiescent current, making it suitable for power-sensitive applications.
  • Integrated Protection: The receiver is equipped with integrated protection against electrostatic discharge (ESD) up to ±15kV, safeguarding the device from common static electricity damage.
  • Quad Receiver Configuration: Four independent receiver channels increase the density of communication interfaces, saving space and reducing the number of components required in a design.

Applications

The MAX3093ECPE is versatile and can be used in a variety of applications including:

  • Industrial Control Systems
  • Networking and Telecommunications
  • Data Acquisition Systems
  • Building Automation

Package and Temperature Range

The device is available in a 16-pin DIP (Dual In-line Package) encapsulation, denoted by the 'ECPE' suffix. It operates over the extended temperature range of -40°C to +85°C, making it suitable for use in varied environmental conditions.

Conclusion

The MAX3093ECPE from Maxim Integrated represents a blend of performance, reliability, and integration, catering to the demanding requirements of modern industrial communication systems. Its robust design and advanced features ensure seamless data transmission, even in the most challenging conditions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8167 $59.1507
50+ $2.3112 $115.5600
78+ $2.2390 $174.6420
107+ $2.1668 $231.8476
138+ $2.0945 $289.0410
185+ $1.8778 $347.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess