EN
  • EN
  • DE
  • IT

MAX3095CEE+

Part No MAX3095CEE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin QSOP / IC RS485/422 RX 10MBPS 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785822-MAX3095CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3095
Introduction Date March 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3095CEE+ CAD Model

Description

Product Overview: MAX3095CEE+ from Maxim Integrated

The MAX3095CEE+ is a high-performance, quad-receiver RS-422/RS-485 communication interface from Maxim Integrated, a renowned leader in the development of integrated circuits. This product is designed to facilitate robust data transmission in harsh industrial environments where long-distance communication and high noise immunity are critical. The MAX3095CEE+ is particularly suitable for applications such as factory automation, process control systems, and data acquisition units.

Key Features

  • Quadruple RS-422/RS-485 Receivers: The MAX3095CEE+ includes four independent receiver channels that comply with both RS-422 and RS-485 standards, providing versatility for various communication protocols.
  • High-Speed Operation: Capable of operating at speeds up to 10Mbps, this device is well-suited for high-speed data communication requirements.
  • Fail-Safe Receiver Inputs: The receiver inputs have a fail-safe feature that ensures a logic-high receiver output if the input is open circuit, shorted, or idle (a condition where all transmitters are disabled).
  • Wide Supply Voltage Range: The product operates over a broad supply voltage range from 4.75V to 5.25V, allowing for flexibility in various power supply scenarios.
  • Extended Temperature Range: The MAX3095CEE+ is designed to work in extreme temperatures ranging from -40°C to +85°C, making it reliable for industrial applications.
  • ESD Protection: It features enhanced electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) on the receiver inputs, safeguarding the device against static electricity and other transient voltage events.

Applications

The MAX3095CEE+ is ideal for multi-point data communication systems that require high noise immunity and long cable lengths. Its robust design and high data rate capabilities make it an excellent choice for:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Data Loggers
  • Point of Sale (POS) Systems

Package and Quality

The MAX3095CEE+ is offered in a 16-pin QSOP package, ensuring a compact footprint for space-constrained applications. Maxim Integrated is committed to high-quality standards, and this product is no exception, providing reliable performance and consistency across various operating conditions.

For engineers and system designers seeking a dependable RS-422/RS-485 communication interface, the MAX3095CEE+ from Maxim Integrated stands out as a superior choice that combines performance, durability, and versatility.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1578 $55.7890
11+ $9.1551 $100.7061
17+ $8.8690 $150.7730
24+ $8.5829 $205.9896
31+ $8.2968 $257.2008
41+ $7.4386 $304.9826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,216 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess