EN
  • EN
  • DE
  • IT

MAX314LCUE+

Part No MAX314LCUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Voltage - Supply, Single (V+) 4.5 V ~ 36 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Win Source Part Number 137266-MAX314LCUE+
Ultra Librarian 3D Model Ultra Librarian MAX314LCUE+ CAD Model

Description

The MAX314LCUE+ from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to provide precision signal routing in a variety of applications. This integrated circuit (IC) is an ideal choice for systems requiring low on-resistance, low leakage currents, and fast switching speeds.

Key Features

  • Low On-Resistance: The MAX314LCUE+ features a low on-resistance of 100Ω max, which is matched between channels to within 5Ω max and remains flat over the specified signal range.
  • High Accuracy: This analog switch offers high accuracy with a guaranteed on-resistance match between channels and flatness over the signal range, which is essential for maintaining signal integrity.
  • Single Supply Operation: It can operate from a single +5V supply or dual ±15V supplies, making it versatile for various applications.
  • Low Power Consumption: The MAX314LCUE+ is designed for low power consumption, with a quiescent current of only 0.1µA max, which helps in power-sensitive designs.
  • Fast Switching: Fast switching speeds (turn-on time of 175ns and turn-off time of 145ns) make it suitable for sample-and-hold circuits, test equipment, and audio signal routing.
  • ESD Protection: The device includes ESD protection diodes on all terminals, providing a robust solution for applications that may be exposed to electrostatic discharge.

Applications

The MAX314LCUE+ is commonly used in a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample-and-Hold Circuits

Package and Availability

This device comes in a 16-pin TSSOP package and is specified over the extended -40°C to +85°C temperature range. The MAX314LCUE+ is a reliable and precise solution for designers looking to improve their system's performance with high-quality analog switching capabilities.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1045 $72.3135
6+ $19.7781 $118.6686
9+ $19.1601 $172.4409
13+ $18.5419 $241.0447
16+ $17.9239 $286.7824
21+ $16.0696 $337.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess