EN
  • EN
  • DE

MAX3157EAI-T

Part No MAX3157EAI-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 250KBPS 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 207370-MAX3157EAI-T
Ultra Librarian 3D Model Ultra Librarian MAX3157EAI-T CAD Model

Description

Maxim Integrated MAX3157EAI-T Overview

The MAX3157EAI-T from Maxim Integrated is a high-performance, octal UART (Universal Asynchronous Receiver/Transmitter) designed to meet the advanced communication requirements of embedded systems. This integrated circuit provides eight independent UART channels, which makes it an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and data concentrators.

Key Features

  • Multiple Channels: The device features eight UART channels, each capable of full-duplex communication, which allows for simultaneous data transmission and reception.
  • High Data Rates: Each UART supports data rates up to 1Mbps, providing fast data transfer capabilities for demanding applications.
  • Flexible Baud Rate Generation: The MAX3157EAI-T includes a programmable baud rate generator, enabling precise selection of baud rates to match specific communication requirements.
  • Large FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive operations, the device minimizes CPU overhead by reducing the frequency of data transfers.
  • Auto Flow Control: Hardware and software flow control options are available to prevent data loss and ensure reliable data flow, especially in multitasking operating environments.
  • Robust ESD Protection: The device is designed with integrated ESD protection to withstand electrostatic discharges, enhancing its durability and reliability in harsh industrial settings.
  • Low Power Consumption: With its low-power CMOS technology, the MAX3157EAI-T is optimized for power-sensitive applications.

Applications

The MAX3157EAI-T is versatile and can be used in a wide range of applications, including:

  • Industrial Automation
  • Point-of-Sale Systems
  • Network Routers and Switches
  • Data Acquisition Systems
  • Remote Monitoring and Control

Package and Availability

The MAX3157EAI-T is offered in a 28-pin SSOP package, which provides a compact footprint for space-constrained applications. It is designed for extended temperature ranges, ensuring reliable operation in industrial environments. For design flexibility, the device is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its robust feature set and multiple UART channels, the MAX3157EAI-T from Maxim Integrated stands out as a premier solution for complex serial communication challenges.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8626 $53.7252
5+ $22.0411 $110.2055
8+ $21.3523 $170.8184
10+ $20.6635 $206.6350
13+ $19.9747 $259.6711
17+ $17.9084 $304.4428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,096 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess