EN
  • EN
  • DE

MAX3158EAI

Part No MAX3158EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485 TRANSCVR WITH ISOLATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full, Half
Receiver Hysteresis 25 mV
Data Rate 250kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210383-MAX3158EAI
Ultra Librarian 3D Model Ultra Librarian MAX3158EAI CAD Model

Description

Maxim Integrated MAX3158EAI Product Overview

The MAX3158EAI from Maxim Integrated is a highly integrated, high-speed, multi-channel serial communication device designed to cater to the demanding requirements of industrial interfaces. As a part of Maxim's renowned family of interface ICs, the MAX3158EAI offers a robust feature set that includes multiple drivers and receivers, making it an ideal choice for applications requiring reliable data transmission with minimal signal distortion over long distances.

Key Features

  • Multi-Channel Interface: The MAX3158EAI provides a flexible multi-channel interface, supporting RS-232, RS-485, RS-422 standards, which makes it versatile for various communication protocols.
  • High-Speed Data Transfer: With the capability to handle high baud rates, this IC ensures swift and efficient data transfer, making it suitable for high-speed serial communication applications.
  • Integrated Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding the IC against the damaging effects of static electricity and enhancing its reliability in industrial environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3158EAI operates with a low power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance even under harsh temperature conditions typically found in industrial settings.

Applications

The MAX3158EAI's robust design and feature set make it an excellent choice for a wide range of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Telecommunications Infrastructure

Product Specifications

The MAX3158EAI is available in a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while offering ample functionality for complex designs. The device is built to ensure seamless integration into various circuit designs, providing engineers with a reliable and flexible solution for their serial communication needs.

With Maxim Integrated's commitment to high-quality and performance, the MAX3158EAI stands out as a superior choice for designers looking to incorporate a dependable multi-channel serial interface into their products.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess