EN
  • EN
  • DE

MAX3160EEAP+T

Part No MAX3160EEAP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232/RS-422/RS-485 20-Pin SSOP T/R / IC TXRX RS232/485/422 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 109890-MAX3160EEAP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3160E
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3160EEAP+T CAD Model

Description

Maxim Integrated MAX3160EEAP+T RS-232/RS-485/RS-422 Multiprotocol Transceiver

The Maxim Integrated MAX3160EEAP+T is a versatile and efficient multiprotocol transceiver designed to facilitate communication in industrial, telecommunications, and networking applications. This integrated circuit (IC) provides a convenient interface for RS-232, RS-485, and RS-422 protocols, making it a highly adaptable solution for systems requiring multiple communication standards.

The MAX3160EEAP+T comes in a compact 20-pin SSOP package, ensuring a minimal footprint on the PCB while delivering robust functionality. It operates over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.

One of the standout features of this transceiver is its ability to automatically detect and switch between communication protocols without the need for additional control lines. This auto-detection capability simplifies design and reduces the complexity of the end application. Additionally, the MAX3160EEAP+T supports data rates up to 1Mbps for RS-485/RS-422 and up to 250kbps for RS-232, ensuring fast and reliable data transmission.

The device is equipped with a 1/8-unit load receiver input impedance, allowing up to 256 transceivers on the bus, which is beneficial for large networked systems. The MAX3160EEAP+T also features integrated protection against electrostatic discharge (ESD) up to ±15kV for RS-232 and ±8kV for RS-485/RS-422, enhancing the durability and reliability of the transceiver in electrically noisy environments.

Power management is another key aspect of this IC, with a low-current shutdown mode that significantly reduces power consumption when the transceiver is not in active use. This makes the MAX3160EEAP+T an energy-efficient choice for battery-operated devices and power-sensitive applications.

In summary, the Maxim Integrated MAX3160EEAP+T is a high-performance, multiprotocol transceiver that offers design flexibility, high-speed communication, and reliable protection features. Its ability to support multiple standards and its robust design make it an excellent choice for a wide range of applications where space is at a premium and diverse communication capabilities are required.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2865 $51.0055
17+ $5.9787 $101.6379
26+ $5.7919 $150.5894
36+ $5.6050 $201.7800
47+ $5.4182 $254.6554
62+ $4.8577 $301.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess