EN
  • EN
  • DE

MAX3161CAG

Part No MAX3161CAG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232/RS-485/422 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full, Half
Receiver Hysteresis 30 mV
Data Rate 1Mbps, 10Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Standard Package 7 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829742-MAX3161CAG
Ultra Librarian 3D Model Ultra Librarian MAX3161CAG CAD Model

Description

Maxim Integrated MAX3161CAG Multipurpose UART/FIFO/SPI/I²C Interface IC

The MAX3161CAG from Maxim Integrated is a versatile interface integrated circuit (IC) designed to fulfill a variety of communication needs in modern electronic systems. This powerful chip combines a Universal Asynchronous Receiver-Transmitter (UART), a First-In, First-Out (FIFO) buffer, a Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I²C) bus interface. Its multifunctional nature makes it an ideal choice for designers looking to streamline their designs and reduce component count without sacrificing functionality.

At the heart of the MAX3161CAG lies a flexible UART that supports RS-232, RS-485, and RS-422 communication protocols, making it suitable for serial data exchange in industrial, networking, and consumer electronics applications. The integrated FIFO buffer enhances data management by allowing temporary storage, which helps to prevent data loss during high-speed transfers or when the system is busy with other tasks.

Additionally, the SPI interface of the MAX3161CAG enables high-speed synchronous serial data transfers between microcontrollers and peripheral devices, while the I²C bus interface supports slower, two-wire communication for simpler peripheral connectivity. This dual capability ensures that the device can be used in a wide array of applications, from simple sensor networks to complex, multi-device communication systems.

The MAX3161CAG is housed in a compact 24-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. Its operating voltage range of 3.0V to 5.5V allows for flexibility in various power supply environments, and its extended temperature range makes it suitable for industrial applications that require reliable performance under harsh conditions.

With its integrated charge pump circuitry, the MAX3161CAG can generate the necessary RS-232 voltage levels using a single 3.3V or 5V supply, eliminating the need for additional power supplies. This feature, combined with its built-in electrostatic discharge (ESD) protection, makes the MAX3161CAG a robust and user-friendly solution for serial communication needs.

Overall, the MAX3161CAG from Maxim Integrated offers a compact, efficient, and highly integrated solution for managing multiple communication protocols in a single device, simplifying design and reducing time-to-market for a wide range of electronic products.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2727 $61.0908
8+ $12.5315 $100.2520
13+ $12.1399 $157.8187
18+ $11.7483 $211.4694
23+ $11.3567 $261.2041
30+ $10.1818 $305.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess