EN
  • EN
  • DE

MAX3161EAG

Part No MAX3161EAG
Manufacturer Maxim Integrated
Description +3.0V to +5.5V, 1uA, RS-232/RS-485/422 Multiprotocol Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212958-MAX3161EAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3161EAG CAD Model

Description

Maxim Integrated MAX3161EAG Universal Asynchronous Receiver-Transmitter (UART)

The MAX3161EAG from Maxim Integrated is a versatile communication interface component that combines a Universal Asynchronous Receiver-Transmitter (UART) with a ±15kV ESD-protected RS-232/RS-485/RS-422 transceiver, all in a single 24-pin SSOP package. This integrated solution is designed to facilitate serial communication in a variety of industrial, commercial, and consumer applications where space is at a premium and high reliability is essential.

Key Features

  • Multi-Protocol Support: The MAX3161EAG can operate as an RS-232, RS-485, or RS-422 transceiver, providing flexibility to interface with different serial communication standards.
  • High ESD Protection: With ±15kV ESD protection on RS-232 transmitter outputs and receiver inputs, the device ensures robust performance in harsh electrical environments.
  • Configurable Data Rates: The UART supports serial data rates up to 250kbps for RS-485/RS-422 and up to 1Mbps for RS-232, accommodating a wide range of communication speeds.
  • Low Power Consumption: The device features a low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in use.
  • Half-Duplex and Full-Duplex Options: It can be configured for full-duplex (RS-422) or half-duplex (RS-485) communication, providing versatility for different network topologies.

Applications

The MAX3161EAG is ideal for applications that require reliable data communication with minimal additional components. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networked equipment in data centers
  • Medical equipment
  • Telecommunications infrastructure

With its integrated design, the MAX3161EAG simplifies the design and development of systems requiring serial communication capabilities. Its robust feature set ensures that it can meet the demands of a wide array of serial data transmission and reception tasks.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4822 $52.4110
12+ $8.6008 $103.2096
19+ $8.3320 $158.3080
25+ $8.0632 $201.5800
33+ $7.7944 $257.2152
43+ $6.9881 $300.4883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess