EN
  • EN
  • DE

MAX3162ECAI+T

Part No MAX3162ECAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3162
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 702979-MAX3162ECAI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Industrial, Security
Ultra Librarian 3D Model Ultra Librarian MAX3162ECAI+T CAD Model

Description

Product Overview: MAX3162ECAI+T from Maxim Integrated

The MAX3162ECAI+T is a versatile communication interface integrated circuit developed by Maxim Integrated, designed to provide a flexible solution for applications requiring multiple serial interface standards. This advanced IC is capable of functioning as a 2-driver/2-receiver RS-232 interface and a single driver/receiver RS-485/RS-422 interface, making it an ideal choice for systems that need to support different protocols.

Key Features

  • Multi-Protocol Support: The MAX3162ECAI+T supports RS-232, RS-485, and RS-422 communication standards, allowing for easy integration into various systems without the need for multiple separate interface chips.
  • High Data Rates: With the capability to support data rates up to 250kbps for RS-232 and 20Mbps for RS-485/RS-422, it is suitable for high-speed data transmission requirements.
  • Integrated Protection: This IC features ±15kV electrostatic discharge (ESD) protection on RS-232 input/output pins, safeguarding the device against damage from static electricity and enhancing system reliability.
  • Flexible Power Supply: It operates from a single +3.0V to +5.5V power supply, which allows for use in a wide range of applications, from battery-powered devices to industrial systems.
  • Low Power Consumption: The MAX3162ECAI+T is designed with power efficiency in mind, featuring a low-power shutdown mode that significantly reduces power consumption when the device is not in active use.

Applications

The MAX3162ECAI+T is suitable for a broad array of applications, including but not limited to:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Package and Quality

The product is offered in a 28-SSOP (Shrink Small Outline Package) which is designed for space-saving on printed circuit boards. Maxim Integrated ensures high-quality standards, and the MAX3162ECAI+T is no exception, providing reliable performance for critical and demanding applications.

Overall, the MAX3162ECAI+T from Maxim Integrated stands out as a highly integrated and efficient solution for serial communication, offering designers the flexibility and reliability required for modern electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8570 $111.7140
3+ $45.8316 $137.4948
4+ $44.3994 $177.5976
6+ $42.9672 $257.8032
7+ $41.5350 $290.7450
10+ $37.2384 $372.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess