EN
  • EN
  • DE

MAX3180EUK+T

Part No MAX3180EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 0/1 Receiver  RS232 SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/1
Receiver Hysteresis 300mV
Data Rate 1.5Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 003002-MAX3180EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX3180EUK+T CAD Model

Description

Product Overview: MAX3180EUK+T from Maxim Integrated

The MAX3180EUK+T is a high-performance, single-transmitter RS-232 and V.28 communication interface device from Maxim Integrated that offers a reliable solution for serial data transmission. This integrated circuit is designed to operate at a 3.0V to 5.5V supply voltage, making it versatile for use in various applications, including portable devices, where power efficiency is critical.

This compact and robust component comes in a space-saving SOT23-5 package, which is ideal for applications where board space is at a premium. Despite its small size, the MAX3180EUK+T does not compromise on performance, featuring a data rate of up to 250kbps that allows for fast data communication without the need for additional external components such as level shifters.

The device is equipped with Maxim Integrated's proprietary AutoShutdown™ feature, which significantly reduces power consumption by entering a low-power shutdown mode when the device does not detect any activity on the transmitter inputs. This feature is particularly beneficial for battery-powered applications, as it helps to extend battery life and reduce power waste.

Furthermore, the MAX3180EUK+T offers ESD protection up to ±15kV (Human Body Model) and ±8kV (IEC 1000-4-2, Air-Gap Discharge), providing robust protection against electrostatic discharge events and enhancing the reliability and longevity of the product in harsh environments.

This transmitter is fully compliant with the EIA/TIA-232-F standards and can be used in a variety of communication and networking applications, including point-of-sale systems, data acquisition devices, and industrial control systems. Its low-power consumption and high ESD protection make it an excellent choice for designers looking for a dependable RS-232 interface solution.

Maxim Integrated's commitment to quality ensures that the MAX3180EUK+T meets the highest standards of performance and reliability, making it a preferred choice for engineers and designers in need of a compact, efficient, and robust serial communication interface.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6601 $51.2611
27+ $3.8237 $103.2399
41+ $3.7042 $151.8722
56+ $3.5847 $200.7432
73+ $3.4652 $252.9596
97+ $3.1067 $301.3499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess