EN
  • EN
  • DE

MAX3188EUT+T

Part No MAX3188EUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702997-MAX3188EUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3188EUT+T CAD Model

Description

The MAX3188EUT+T from Maxim Integrated is a robust, high-performance device designed to provide reliable RS-232 serial port communication interfaces in a compact, space-saving package. This integrated circuit is part of Maxim's renowned family of transceivers that are engineered to operate with a single +3.0V to +5.5V power supply, making them ideal for portable and battery-powered applications.

Key Features

  • Power Supply Voltage: Operates from a single +3.0V to +5.5V supply, which is suitable for a variety of power environments and ensures compatibility with both legacy and modern system designs.
  • Low-Power Consumption: The device features a low-power shutdown mode that significantly reduces power consumption when the interface is not in use, thereby extending battery life in portable applications.
  • Data Rate: Supports data rates up to 250kbps, enabling high-speed data transmission for efficient communication.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry guards the transceiver against electrostatic discharges, ensuring robustness and reliability in harsh environments.
  • Package Type: Comes in a tiny SOT-23 package, which minimizes the footprint on the PCB and is suitable for high-density board designs.

Applications

The MAX3188EUT+T is an excellent choice for a wide range of applications that require a reliable RS-232 interface. Typical applications include but are not limited to:

  • Portable and battery-powered devices
  • Handheld consumer electronics
  • Data cable interfaces
  • Notebook and laptop computers
  • Industrial control and automation systems

Conclusion

Maxim Integrated's MAX3188EUT+T transceiver offers a perfect blend of performance, power efficiency, and compact form factor, making it an ideal choice for designers looking to implement RS-232 communication interfaces in their products. Its robust feature set ensures reliable operation in a broad spectrum of applications, thereby solidifying its position as a go-to solution for serial communication needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess