EN
  • EN
  • DE

MAX3202EEBS+T

Part No MAX3202EEBS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703006-MAX3202EEBS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3202EEBS+T CAD Model

Description

The MAX3202EEBS+T from Maxim Integrated is a state-of-the-art power management integrated circuit, designed to provide precise power control and monitoring for advanced electronic systems. This compact, high-performance component is an ideal solution for applications requiring efficient power distribution and conservation, such as portable devices, communication equipment, and industrial systems.

Key Features

  • High Efficiency: The MAX3202EEBS+T is engineered to deliver high conversion efficiency, thus extending battery life in portable applications and reducing thermal stress in system designs.
  • Low Quiescent Current: It operates with a low quiescent current, further enhancing its suitability for battery-powered devices where power conservation is critical.
  • Advanced Protection: The device incorporates multiple protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Small Footprint: Packaged in a space-saving, 10-pin µDFN (3mm x 3mm) package, the MAX3202EEBS+T is optimized for compact PCB layouts, making it perfect for space-constrained applications.
  • Wide Operating Voltage Range: It supports a broad input voltage range, accommodating a variety of power sources and enabling versatile use across different platforms.

Applications

The versatility of the MAX3202EEBS+T makes it suitable for a wide array of applications, some of which include:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • GPS Units and Portable Navigation Devices
  • Handheld Radios and Communication Equipment

Technical Specifications

The MAX3202EEBS+T operates over a -40°C to +85°C temperature range and is supplied in a tape and reel format, which is ideal for automated manufacturing processes. Its technical specifications ensure that it meets the rigorous demands of modern electronic systems, providing both performance and reliability.

For detailed technical specifications, reference the Maxim Integrated datasheet for the MAX3202EEBS+T, which provides comprehensive information on electrical characteristics, pin configurations, application circuits, and more.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5787 $61.3657
26+ $4.5773 $119.0098
40+ $4.4340 $177.3600
54+ $4.2908 $231.7032
70+ $4.1488 $290.4160
94+ $3.7191 $349.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess