EN
  • EN
  • DE

MAX3222EEUP/V

Part No MAX3222EEUP/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703027-MAX3222EEUP/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222EEUP/V CAD Model

Description

MAX3222EEUP/V - Maxim Integrated

The MAX3222EEUP/V from Maxim Integrated is a high-performance, low-power, true RS-232 transceiver chip designed for applications that require efficient communication via serial ports. This integrated circuit is specifically engineered to operate at a low voltage range of 3.0V to 5.5V, making it an ideal choice for battery-powered devices, portable applications, and other systems where power efficiency is critical.

Key Features

  • Low-Voltage Operation: Functions with a supply voltage range of 3.0V to 5.5V, enabling use in a variety of low-power scenarios.
  • Power-Saving Features: Includes an automatic power-down function when no RS-232 cable is connected or when the connected peripherals are turned off, significantly reducing power consumption.
  • High Data Rate: Capable of supporting data rates up to 120kbps, ensuring efficient data transfer for most serial communication needs.
  • Electrostatic Discharge (ESD) Protection: Offers built-in ESD protection up to ±15kV, using the human body model, for enhanced reliability and longevity of the device.
  • Integrated Charge Pump: Features a built-in charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, reducing the need for additional components.

Applications

The MAX3222EEUP/V is versatile and can be used in a wide range of applications, including:

  • Portable or battery-powered electronics
  • Notebook, sub-notebook, and palmtop computers
  • Handheld equipment
  • Peripherals
  • Data logging and data acquisition systems

Package and Quality

Encased in a 20-pin TSSOP package, the MAX3222EEUP/V is designed for surface-mount technology, allowing for compact and efficient PCB design. Maxim Integrated ensures high-quality standards, and the product is available in a lead(Pb)-free/RoHS-compliant version, making it suitable for environmentally sensitive applications and adhering to international regulations.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess