EN
  • EN
  • DE

TF2-L2-5V

Part No TF2-L2-5V
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 364775-TF2-L2-5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TF2-L2-5V CAD Model

Description

The TF2-L2-5V is a compact, low-signal relay manufactured by Panasonic. These relays are designed for signal switching applications where small size, low power consumption, and high sensitivity are essential. They are commonly used in telecommunications, measurement equipment, and various other electronic devices where reliable signal transmission is critical.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, modems, and other telecommunications devices for signal routing and switching.
  • Measurement and Instrumentation: Integrated into oscilloscopes, multimeters, and other test equipment for precise signal control.
  • Security Systems: Employed in security panels and alarm systems for switching signals and controlling outputs.
  • Medical Equipment: Utilized in medical devices for signal isolation and switching.
  • Audio and Video Equipment: Used in audio amplifiers, video switchers, and other AV equipment for signal routing.

Features

  • Compact Size: Designed with a small footprint for space-saving applications.
  • Low Power Consumption: Operates with low power consumption, minimizing energy waste.
  • High Sensitivity: Features high sensitivity, allowing for operation with low-level signals.
  • High Insulation Resistance: Provides high insulation resistance for signal isolation.
  • Long Life: Designed for long operational life and high reliability.
  • Surface Mount Technology (SMT): Available in SMT packages for automated assembly.
  • Sealed Construction: Offers sealed construction for protection against dust and contaminants.

Benefits

  • Space Saving: Allows for compact design in space-constrained applications.
  • Energy Efficient: Reduces power consumption, contributing to energy savings.
  • Reliable Switching: Provides reliable signal switching performance.
  • Signal Isolation: Offers high insulation resistance for signal isolation.
  • Long Operational Life: Ensures long-term reliability and minimizes maintenance requirements.
  • Easy Integration: Simplifies assembly with SMT options.

Additional Details

The TF2-L2-5V operates at a coil voltage of 5VDC. The contact rating typically ranges from low current to a few amps, depending on the specific model. The relay is designed to switch low-level signals with minimal signal distortion. The insulation resistance is typically very high, ensuring good isolation between the coil and contacts. Datasheets provide detailed specifications on coil resistance, operate and release times, and contact materials. The sealed construction protects the relay from environmental factors, improving its reliability in harsh conditions. Proper handling is essential during assembly to prevent damage to the relay. The relay is suitable for applications requiring high reliability and long operational life.

You May Also Be Interested in

Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess