EN
  • EN
  • DE

MAX3203EETT+T

Part No MAX3203EETT+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
Applications USB OTG
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 129696-MAX3203EETT+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3203EETT+T CAD Model

Description

MAX3203EETT+T - Maxim Integrated

The MAX3203EETT+T is a state-of-the-art protection device from Maxim Integrated, designed to safeguard your sensitive data lines against the most common threats, including electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE). This component is part of Maxim's extensive range of circuit protection devices, which are renowned for their reliability and performance.

Key Features

  • ESD Protection: The MAX3203EETT+T offers excellent ESD protection exceeding the IEC 61000-4-2 standard, capable of withstanding ESD strikes of ±15kV (air and contact discharge).
  • Low Capacitance: With low input capacitance, it ensures signal integrity, making it ideal for high-speed data lines without compromising data quality.
  • Small Package: Housed in a tiny 6-pin TDFN package, it provides space-saving benefits, allowing for more compact circuit designs.
  • High Surge Protection: It can handle high surge currents, offering robust protection against transient voltage spikes.
  • Wide Operating Range: The device operates over a broad temperature range, ensuring reliability under varying environmental conditions.

Applications

The MAX3203EETT+T is versatile and can be used in a multitude of applications where data line protection is critical. These include:

  • USB interfaces
  • HDMI connections
  • DisplayPort interfaces
  • High-speed data lines in consumer electronics
  • Portable electronic devices
  • Telecommunications equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX3203EETT+T is no exception. It is manufactured to meet stringent quality standards, ensuring optimal performance and durability in a variety of settings. Whether you're designing consumer electronics or industrial systems, this protection device is engineered to provide the security and peace of mind you need to keep your circuits safe.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3227 $58.0675
61+ $1.9058 $116.2538
94+ $1.8457 $173.4958
130+ $1.7868 $232.2840
168+ $1.7267 $290.0856
224+ $1.5477 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess