EN
  • EN
  • DE

MAX3204EETT

Part No MAX3204EETT
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description Low-Capacitance, 2/3/4/6-Channel, ±15kV ESD Protection Arrays for High-Speed Data Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 724991-MAX3204EETT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3204EETT CAD Model

Description

The MAX3204EETT from Maxim Integrated is a high-performance, low-capacitance device designed to provide superior electrostatic discharge (ESD) protection for electronic equipment. This compact and efficient component is specifically engineered to safeguard high-speed data lines and other sensitive circuitry from the damaging effects of ESD events.

Key Features:

  • ESD Protection: The MAX3204EETT offers a robust ±15kV ESD protection, ensuring compliance with the IEC 61000-4-2 (Air-Gap Discharge) and IEC 61000-4-2 (Contact Discharge) standards, thereby offering peace of mind for manufacturers and users alike.
  • Low Capacitance: With a low input capacitance of just 10pF (typical), this device is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB 2.0, Firewire, HDMI, and other serial and parallel data interfaces.
  • Compact Package: The MAX3204EETT comes in a tiny 6-pin TDFN package, measuring just 3mm x 3mm, which allows for space-saving PCB designs and is particularly useful in portable electronics where board space is at a premium.
  • Multiple Channel Configuration: This device integrates four ESD-protected channels, providing a comprehensive solution for multi-line applications while reducing component count and simplifying design.

Applications:

The MAX3204EETT is versatile and can be used in a variety of applications that require reliable ESD protection. Common applications include:

  • Cellular Handsets
  • Digital Cameras
  • Portable Electronics
  • USB Peripherals and Devices
  • Notebook Computers

Reliability and Performance:

Maxim Integrated's commitment to quality ensures that the MAX3204EETT meets the highest standards of reliability and performance. Its low-capacitance design does not only protect against ESD but also preserves the signal quality of high-speed interfaces, making it an essential component for any design where data integrity and device protection are critical.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess