EN
  • EN
  • DE

MAX3209E

Part No MAX3209E
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 12V, Dual RS-232 Serial Port with Low-Power Standby for Motherboards/Desktops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212977-MAX3209E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3209E CAD Model

Description

The MAX3209E from Maxim Integrated is a state-of-the-art serial interface integrated circuit designed for high-speed communication and robust data integrity. This advanced transceiver is part of Maxim's renowned family of interface products, offering a perfect solution for applications requiring efficient and reliable data transfer over serial communication protocols.

The MAX3209E provides a versatile interface that supports multiple serial protocols, making it an ideal choice for a wide range of applications, including industrial automation, telecommunications, and networking equipment. Its high-speed operation ensures that data is transmitted and received quickly and efficiently, reducing latency and enhancing overall system performance.

Key Features:

  • High-Speed Data Transfer: The device is engineered to support fast serial communications, ensuring minimal delay and high throughput for critical applications.
  • Robust Signal Integrity: With built-in protection against electrostatic discharge (ESD) and electrical fast transients (EFT), the MAX3209E maintains signal integrity even in harsh electrical environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3209E operates with minimal power draw, making it suitable for battery-powered and energy-conscious designs.
  • Flexible Interface Options: The IC supports a variety of serial protocols, providing designers with the flexibility to integrate it into numerous system architectures.
  • Compact Form Factor: The MAX3209E comes in a small-footprint package, allowing for its use in space-constrained applications without sacrificing performance or functionality.

Applications:

  • Industrial Control Systems
  • Data Communication Equipment
  • Networking Hardware
  • Telecommunication Interfaces

Maxim Integrated's commitment to quality and reliability is evident in the MAX3209E, which undergoes rigorous testing to ensure it meets the highest standards. With its combination of speed, efficiency, and robustness, the MAX3209E is an excellent choice for designers seeking a high-performance serial interface solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess