EN
  • EN
  • DE

MAX3218EAP

Part No MAX3218EAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP / 1uA Supply Current, 1.8V to 4.25V-Powered RS-232 Transceiver with AutoShutdown™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 700mV
Data Rate 120Kbps
Supply Voltage (V) 1.8V ~ 4.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series MAX3218
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813340-MAX3218EAP
Ultra Librarian 3D Model Ultra Librarian MAX3218EAP CAD Model

Description

Maxim Integrated MAX3218EAP RS-232 Interface IC

The MAX3218EAP from Maxim Integrated is a highly-integrated RS-232 interface IC designed to meet the needs of modern communication systems. This robust transceiver chip is capable of handling RS-232 communication protocols while maintaining a low power consumption profile, making it an ideal choice for battery-powered applications such as portable devices, laptops, and PDAs.

Featuring a 20-pin SSOP (Shrink Small Outline Package) form factor, the MAX3218EAP offers a compact solution for serial communication, without compromising on performance. It is equipped with multiple transmitter and receiver channels, which provide the flexibility needed for complex data transfer tasks. The device operates over a wide 3.0V to 5.5V supply voltage range, allowing it to be used in systems with varying power requirements.

One of the key attributes of the MAX3218EAP is its AutoShutdown™ feature. This innovative technology enables the IC to automatically enter a low-power shutdown mode when the RS-232 cable is disconnected, or the transmitters of the connected peripherals are off. This not only conserves power but also extends the life of the battery in portable applications.

The MAX3218EAP also boasts a 1µA low-current shutdown mode and a 120kbps data rate, which provides a good balance between power efficiency and data transfer speed. Additionally, the device is capable of withstanding ±15kV electrostatic discharge (ESD) on the transceiver inputs and outputs, ensuring robust protection against static electricity and enhancing the durability of the end product.

For designers and engineers looking to integrate RS-232 communication into their designs with minimal power draw and high reliability, the MAX3218EAP presents an excellent solution. Its combination of low-power operation, ESD protection, and compact packaging makes it a versatile component for a wide range of applications that require serial data transfer capabilities.

Overall, the Maxim Integrated MAX3218EAP RS-232 Interface IC is a sophisticated and reliable choice for establishing RS-232 communication in a variety of electronic devices, offering both performance and convenience in a single package.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3952 $63.9520
23+ $5.2473 $120.6879
35+ $5.0834 $177.9190
47+ $4.9194 $231.2118
61+ $4.7554 $290.0794
82+ $4.2635 $349.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess