EN
  • EN
  • DE
Part No 6034
Manufacturer CEC Industries
Catalog Lamps - Incandescents, Neons
Description Box of 10 T1 3/4 28V .024A SC Mi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 28V
Lens Size T-1.75 / Base: SX6S
Lead Style Midget Flange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566642-6034
Ultra Librarian 3D Model Ultra Librarian 6034 CAD Model

Description

N

You May Also Be Interested in

Advanced Micro Lites
LAMP, INCANDESCENT, RR-12 SC BAY
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
E74
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 14V
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
265
CEC Industries
Box of 10 G-3 1/2 BA9s 28V .08A
Need more? Email Us
261
CEC Industries
Box of 10 TL-1 1/2 2.5V .35A Len
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 28V
Need more? Email Us
62
CEC Industries
Box of 10 G-6 D.C. BA15d 3.45V .
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess