EN
  • EN
  • DE

MAX321AUK+T

Part No MAX321AUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703016-MAX321AUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX321AUK+T CAD Model

Description

Maxim Integrated MAX321AUK+T: A Compact, Precision Analog Switch

The MAX321AUK+T from Maxim Integrated is a high-performance, single-pole, single-throw (SPST) analog switch that offers a perfect blend of size and capability for a variety of applications. This tiny but mighty component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an excellent choice for portable and battery-powered devices where power efficiency is crucial.

With its ultra-small SOT23-5 package, the MAX321AUK+T is an ideal solution for space-constrained applications. Its low on-resistance (RON) of less than 10 ohms typ. ensures minimal signal distortion, while the low leakage current enhances the accuracy of the signal path. The device also boasts fast switching speeds with tON of less than 150ns and tOFF of less than 100ns, providing quick response times for critical applications.

The MAX321AUK+T features a normally open (NO) configuration and is capable of handling rail-to-rail analog signals, which allows for a wide range of signal levels to be passed through without clipping. This flexibility makes it suitable for multiplexing and signal routing applications in data acquisition systems, communication devices, and portable instruments.

For designers concerned about power consumption, the MAX321AUK+T offers a low power dissipation with its low quiescent current, further contributing to the longevity of battery-operated devices. Its ESD protection exceeds 2000V per Method 3015.7, which provides robustness and reliability in harsh environments.

Whether it's for audio and video signal routing, sample-and-hold circuits, or precision analog switching, the MAX321AUK+T delivers the performance and reliability expected from a Maxim Integrated product. Its combination of low power, high speed, and precision makes it an excellent choice for designers looking to optimize their applications without compromising on quality or functionality.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess