The MAX3221C is a sophisticated serial transceiver from Maxim Integrated, designed to facilitate communication between UARTs (Universal Asynchronous Receiver-Transmitters) and serial ports. This device is particularly engineered for RS-232 and V.28 communication protocols, making it an ideal choice for applications that require reliable data transfer over serial connections.
Key Features
- Integrated Charge Pump Circuitry: The MAX3221C comes with an onboard charge pump that generates the necessary RS-232 voltage levels (+/-10V) from a single 3.0V to 5.5V power supply, eliminating the need for multiple power sources.
- Low-Power Consumption: Designed for power-sensitive applications, it operates in a low-power shutdown mode, drawing a minimal quiescent current of 1µA, making it an energy-efficient solution.
- Enhanced ESD Protection: It features a robust electrostatic discharge (ESD) protection for all transmitter output and receiver input lines, ensuring device longevity and reliability in harsh environments.
- Flexible Data Rate: The device supports data rates up to 120kbps, allowing for versatile use in a range of applications from basic serial communication to more complex data exchanges.
- Simple Logic Interface: Logic-level inputs are compatible with 3.3V and 5V logic, providing ease of integration with a variety of microcontrollers and digital systems.
Applications
The MAX3221C is suitable for a wide array of applications, including:
- Portable Computing Devices
- Low-Power Modems
- Battery-Powered Equipment
- Handheld Devices
- Industrial and Medical Equipment
Package and Availability
The transceiver is available in a compact 16-pin TSSOP package, providing a space-saving solution for designs where board real estate is at a premium. With Maxim Integrated's commitment to quality and performance, the MAX3221C stands out as a reliable component for any designer seeking to incorporate RS-232 communication capabilities into their projects.