EN
  • EN
  • DE

MAX3221LDBR

Part No MAX3221LDBR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703022-MAX3221LDBR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221LDBR CAD Model

Description

MAX3221LDBR by Maxim Integrated

The MAX3221LDBR is a high-performance, single-channel RS-232 interface device from the renowned manufacturer Maxim Integrated. This compact and efficient integrated circuit is designed to facilitate serial communication in a variety of applications, ranging from portable devices to industrial control systems. Its primary function is to convert signals between an RS-232 serial port and a TTL-compatible logic, making it an essential component for systems requiring reliable data transfer through a serial interface.

Key Features

  • Integrated Charge Pump Circuitry: The MAX3221LDBR includes an onboard charge pump that generates RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for multiple power sources.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it offers a low-power shutdown mode, significantly reducing power usage when the device is not actively transmitting data.
  • High Data Rate: Capable of supporting data rates up to 250kbps, this device ensures swift and efficient data transfer, making it suitable for high-speed communication requirements.
  • Electrostatic Discharge Protection: The MAX3221LDBR is equipped with built-in ESD protection circuitry, safeguarding the device against electrostatic discharges up to ±15kV, thereby enhancing its durability and reliability in harsh environments.
  • Single Receiver and Transmitter: It features one driver and one receiver, making it ideal for point-to-point communication.

Applications

The versatility of the MAX3221LDBR allows it to be used in a wide array of applications, including:

  • Battery-Powered Equipment
  • Handheld Devices
  • Notebooks and Laptop Computers
  • Peripherals
  • Industrial and Process Control Systems

With its robust design and advanced features, the MAX3221LDBR from Maxim Integrated stands out as a top choice for designers and engineers looking to incorporate a reliable RS-232 interface into their systems. Its combination of high-speed communication, low power consumption, and ESD protection makes it a highly adaptable solution for today's demanding electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess