EN
  • EN
  • DE

MAX4793UK

Part No MAX4793UK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704221-MAX4793UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4793UK CAD Model

Description

Maxim Integrated's MAX4793UK Low-Voltage, Single-Supply SPST Analog Switch

The MAX4793UK from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST) analog switch that operates from a single +1.8V to +5.5V supply. This compact switch is designed for high-performance applications that require low on-resistance, low leakage currents, and fast switching speeds. Its unique design makes it an ideal choice for a variety of applications, including sample-and-hold circuits, battery-powered devices, and audio and video signal routing.

The MAX4793UK features a low on-resistance of typically 1.5Ω, which is matched between channels to within 0.3Ω and remains flat over the specified signal range. This ensures minimal signal distortion and provides excellent linearity for precise signal handling. The low on-resistance also contributes to reduced power consumption, making the MAX4793UK suitable for power-sensitive applications.

With its single-supply operation, the MAX4793UK simplifies design by eliminating the need for dual supplies, thus reducing the overall component count and saving board space. The device's small SOT23-5 package further aids in creating compact, space-efficient designs.

Additionally, the MAX4793UK offers a high off-isolation and crosstalk attenuation, which minimizes signal interference and preserves signal integrity across multiple channels. The switch's low leakage current of less than 1nA at +25°C ensures that the signal path remains clean and accurate, even in standby mode.

Fast switching speeds are another key feature of the MAX4793UK, with turn-on and turn-off times typically less than 20ns. This rapid switching capability makes it suitable for high-speed applications where signal fidelity and timing are critical.

Overall, the MAX4793UK from Maxim Integrated is a robust and reliable analog switch that offers high performance in a small package. Its low-voltage operation, high precision, and fast switching speeds make it an excellent choice for designers looking to optimize their signal routing applications.

For more detailed information and specifications, designers and engineers are encouraged to consult the MAX4793UK datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess