EN
  • EN
  • DE

MAX3223EEA

Part No MAX3223EEA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703037-MAX3223EEA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3223EEA CAD Model

Description

The MAX3223EEA from Maxim Integrated is a high-performance, low-power, true RS-232 transceiver chip designed for applications requiring efficient communication through serial ports. This device is particularly suitable for battery-powered devices due to its low-power consumption and wide voltage range capabilities.

Key Features

  • Low Power Consumption: The MAX3223EEA operates with a very low supply current, typically 300µA, making it ideal for portable and power-sensitive applications.
  • Wide Voltage Range: It is capable of operating from a +3.0V to +5.5V single power supply, providing flexibility for various system power schemes.
  • AutoShutdown Plus™ Feature: This feature automatically reduces the supply current to 1µA when the device is not in use, further conserving power.
  • High Data Rate: Supports data rates up to 250kbps, ensuring efficient data communication for a wide range of applications.
  • Integrated Charge Pump: The onboard charge pump circuit generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for multiple power sources.
  • ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device from potential damage due to static electricity.
  • Small Package Size: Housed in a small 16-pin SSOP (Shrink Small Outline Package), the MAX3223EEA occupies minimal board space, which is crucial for compact system designs.

Applications

The MAX3223EEA is suitable for a variety of applications that require reliable RS-232 communication. These include, but are not limited to:

  • Portable Instruments
  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals

With its combination of low power consumption, high data rate, and robust ESD protection, the MAX3223EEA from Maxim Integrated stands out as a top choice for designers looking to integrate RS-232 communication capabilities into their systems with minimal power and space impact.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess